EN
  • EN
  • DE

AD7528LRZ-REEL

Part No AD7528LRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL MULTIPLY 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 142600-AD7528LRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7528LRZ-REEL CAD Model

Description

Product Overview: AD7528LRZ-REEL

The AD7528LRZ-REEL from Analog Devices Inc. is a high-performance, dual 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact surface-mount package. Designed to meet the stringent requirements of precision analog applications, this device is part of the AD7528 series and is supplied in a tape and reel format for efficient handling and manufacturing integration.

Key Features

  • Dual 8-bit DACs: The AD7528 contains two independent DACs in one package, allowing for dual-channel operation which is ideal for balanced or differential output applications.
  • Low Power Consumption: With its advanced CMOS technology, the AD7528LRZ-REEL offers a low power dissipation, making it suitable for battery-operated and power-sensitive systems.
  • Wide Operating Range: This DAC operates over a wide supply range, accommodating various application needs and simplifying power supply design.
  • High-Speed Interface: The device features a high-speed, microprocessor-compatible interface that supports rapid data transfer, ensuring minimal latency in digital control systems.
  • Surface-Mount Package: The AD7528LRZ-REEL comes in a compact surface-mount package, which is ideal for space-constrained applications and allows for streamlined PCB design.
  • Reliability: Manufactured by Analog Devices, a leader in precision analog technology, this DAC is designed for long-term reliability and consistent performance.

Applications

The AD7528LRZ-REEL is versatile and can be used in a wide array of applications including:

  • Digital control systems
  • Automatic test equipment
  • Data acquisition systems
  • Battery-powered instruments
  • Waveform generators

Product Specifications

The AD7528LRZ-REEL boasts an impressive set of specifications that make it a top choice for precision analog tasks:

  • Resolution: 8 bits per DAC channel
  • Package: Surface-mount, supplied in a reel for automated assembly
  • Temperature Range: Specified performance over the industrial temperature range
  • Supply Voltage: Designed to operate at various voltage levels for flexible power management

With its combination of dual-channel functionality, low power consumption, and high-speed interface, the AD7528LRZ-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and precise DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess