EN
  • EN
  • DE

AD7511DIKNZ

Part No AD7511DIKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 180ns, 350ns (Typ)
Channel Capacitance (CS(off), CD(off)) 8pF, 1pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767337-AD7511DIKNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7511DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7511DIKNZ CAD Model

Description

Introducing the AD7511DIKNZ from Analog Devices Inc.

The AD7511DIKNZ is a premium-grade integrated circuit designed and manufactured by the renowned Analog Devices Inc., a leader in the field of high-performance analog technology. This cutting-edge component is specifically engineered to meet the rigorous demands of advanced electronic systems, offering a blend of durability, precision, and versatility that is second to none.

Key Features

  • High Integration: The AD7511DIKNZ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Durability: Constructed with reliability in mind, this component is built to withstand harsh industrial environments and maintain its performance over a wide temperature range.
  • Precision: Analog Devices Inc. is known for its commitment to precision, and the AD7511DIKNZ is no exception. It delivers accurate and consistent results, making it ideal for critical applications where precision is paramount.
  • Versatility: This device is designed to be used in a variety of applications, from industrial control systems to complex data acquisition setups, offering flexibility for designers.

Applications

The AD7511DIKNZ is well-suited for a range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Instrumentation
  • Process Control

Technical Specifications

The technical specifications of the AD7511DIKNZ are designed to meet the stringent requirements of professional electronic systems:

  • Package Type: DIP (Dual In-line Package)
  • Mounting Type: Through Hole
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Number of Channels: Specified by manufacturer

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.

Quality and Support

Analog Devices Inc. is committed to providing not only high-quality components like the AD7511DIKNZ but also comprehensive support for their products. Customers can access a wealth of resources, including technical documentation, application notes, and customer service from Analog Devices' team of experts.

In conclusion, the AD7511DIKNZ is a testament to Analog Devices Inc.'s dedication to excellence in the field of analog technology. Its robustness, precision, and adaptability make it an ideal choice for professionals seeking top-tier components for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess