EN
  • EN
  • DE

AD7476BRTZ-R2

Part No AD7476BRTZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AD7476
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7476BRTZR2, AD7476BRTZ-R2DKR, AD7476BRTZ-R2TR, AD7476BRTZ-R2CT, AD7476BRTZ-R2-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909697-AD7476BRTZ-R2
Ultra Librarian 3D Model Ultra Librarian AD7476BRTZ-R2 CAD Model

Description

Product Overview: AD7476BRTZ-R2 by Analog Devices Inc.

The AD7476BRTZ-R2 is a high-performance, 12-bit analog-to-digital converter (ADC) from the reputable manufacturer, Analog Devices Inc. This precision ADC is designed for applications requiring a balance between speed and power efficiency, making it an ideal choice for battery-powered devices, portable instruments, and compact industrial systems.

Boasting a fast conversion rate of up to 1 MSPS (million samples per second), the AD7476BRTZ-R2 ensures quick and accurate digital representation of analog signals, which is critical for real-time data processing and control applications. Despite its high-speed capabilities, this ADC maintains a low power consumption, drawing just 1.25 mW at the full 1 MSPS rate from a 2.35 V to 5.25 V supply, which is essential for extending the battery life of portable devices.

The compact form factor of the AD7476BRTZ-R2, offered in a small SOT-23 6-lead package, allows for easy integration into space-constrained designs without sacrificing performance. Its SPI-compatible serial interface facilitates simple connection to most microprocessors and digital systems, ensuring a straightforward design-in process.

Key features of the AD7476BRTZ-R2 include its no missing codes performance, a wide input bandwidth that supports IF sampling, and an on-chip track-and-hold circuit that provides excellent dynamic performance. The device operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments.

In summary, the AD7476BRTZ-R2 from Analog Devices Inc. is a versatile and efficient solution for designers who require a fast, low-power ADC in a small package. With its robust performance and ease of use, this ADC is well-suited for a wide range of applications, including portable medical devices, communications systems, and data acquisition modules.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9737 $59.9211
7+ $16.3887 $114.7209
10+ $15.8765 $158.7650
14+ $15.3644 $215.1016
17+ $14.8522 $252.4874
23+ $13.3158 $306.2634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess