The AD746JNZ is a high-performance operational amplifier from Analog Devices Inc., designed for precision applications that demand the highest levels of accuracy and stability. This dual precision op-amp offers a unique combination of low noise, high speed, and precision which makes it ideal for a wide range of applications, including medical instrumentation, test equipment, and professional audio.
Key Features:
- High Precision: The AD746JNZ boasts exceptional accuracy with a low offset voltage and drift, ensuring precise signal amplification.
- Low Noise: With its low noise performance, it is perfect for sensitive applications where signal integrity is paramount.
- Wide Bandwidth: It features a wide bandwidth, providing fast settling times and suitable for high-speed applications.
- Supply Range: This op-amp operates with a wide supply range, accommodating various power supply configurations.
Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (±) |
4.5V to 18V |
| Input Offset Voltage |
0.25 mV |
| Input Offset Voltage Drift |
2 µV/°C |
| Gain Bandwidth Product |
10 MHz |
| Slew Rate |
16 V/µs |
The AD746JNZ is available in a standard PDIP package, making it easy to integrate into a variety of circuit designs. Its robust design ensures reliable performance even in harsh conditions.
Whether you are designing a high-fidelity audio system, precision instrumentation, or any application requiring accurate signal processing, the AD746JNZ from Analog Devices Inc. provides the performance and reliability needed to deliver superior results.