EN
  • EN
  • DE

ADA4940-1ARZ-RL

Part No ADA4940-1ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit Differential 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 95V/µs
-3db Bandwidth 260 MHz
Current - Input Bias 1.1 µA
Voltage - Input Offset 60 µV
Current - Supply 1.25mA
Current - Output / Channel 46 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4940-1ARZ-RL-ND,ADA4940-1ARZ-RLTR,ADA4940-1ARZ-RLCT,ADA4940-1ARZ-RLDKR
Standard Package 2,500
Win Source Part Number 980734-ADA4940-1ARZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4940-1ARZ-RL CAD Model

Description

Analog Devices ADA4940-1ARZ-RL Low Distortion Differential ADC Driver

The ADA4940-1ARZ-RL from Analog Devices Inc. is a high-performance, low distortion differential amplifier specifically designed to drive precision analog-to-digital converters (ADCs). This component is a crucial element in a wide range of applications, including medical imaging systems, industrial data acquisition, and communication infrastructure where signal integrity and accuracy are paramount.

With its low noise and distortion characteristics, the ADA4940-1ARZ-RL ensures that the analog signal is amplified without significant degradation, thereby maintaining the fidelity of the signal from its source to the ADC. The device operates over a wide supply voltage range from ±3.0 V to ±5.5 V, providing designers with the flexibility to use it in various circuit configurations and applications.

The ADA4940-1ARZ-RL features a fixed gain of 1, which simplifies the design process by eliminating external gain-setting resistors. This not only saves board space but also reduces the complexity of the circuit, leading to a more robust and reliable end product. Additionally, the amplifier's differential output helps to minimize common-mode noise, which is especially beneficial in environments with high levels of electromagnetic interference (EMI).

Analog Devices Inc. has packaged the ADA4940-1ARZ-RL in a compact 8-lead SOIC package, making it suitable for space-constrained applications. The device also includes a power-down feature, reducing the power consumption when the amplifier is not in use, which is critical for power-sensitive designs.

The ADA4940-1ARZ-RL is available in reel packaging, denoted by the 'RL' suffix, facilitating its integration into automated manufacturing processes. This packaging option is ideal for high-volume production, ensuring consistent and efficient handling of the components during assembly.

In summary, the ADA4940-1ARZ-RL by Analog Devices Inc. is an exceptional choice for systems requiring high-accuracy signal processing. Its low distortion, low noise, and ease of use make it an invaluable component for designers looking to optimize their signal chain for the best possible performance.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2279 $57.5953
15+ $6.7511 $101.2665
23+ $6.5402 $150.4246
32+ $6.3292 $202.5344
41+ $6.1182 $250.8462
55+ $5.4853 $301.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,215 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess