The AD746AQ is a high-performance operational amplifier from Analog Devices Inc., designed to offer exceptional precision and speed. This dual precision op amp is well-suited for applications that demand the highest level of accuracy and dynamic response. The AD746AQ is ideal for use in high-end instrumentation, active filters, and any circuit requiring high-speed data acquisition.
Key Features
- High Precision: The AD746AQ features low offset voltage and drift, ensuring that precision is maintained over a wide range of operating conditions.
- Fast Settling Time: With a rapid settling time, this op amp is capable of delivering accurate results quickly, making it perfect for fast-paced environments where timing is critical.
- Low Noise: Its low noise performance makes it an excellent choice for audio applications and other sensitive circuits where noise can be a critical factor.
- Wide Supply Range: The device operates with a supply range of ±5 V to ±15 V, providing flexibility in various power supply designs.
- Dual Amplifier Design: The dual amplifier configuration enables the use in differential amplifier applications, improving common-mode rejection ratio (CMRR) and reducing system complexity.
Applications
- Precision data systems
- Professional audio equipment
- Active filters and signal conditioning
- Test and measurement instrumentation
- Analog-to-digital converters (ADC) drivers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±5 V |
| Supply Voltage (Max) |
±15 V |
| Offset Voltage |
1 mV (Max) |
| Operating Temperature Range |
-40°C to +85°C |
With its combination of precision, speed, and low noise, the AD746AQ from Analog Devices Inc. stands out as a superior choice for professionals seeking to enhance the performance of their electronic designs.