EN
  • EN
  • DE

AD7450ARMZ-REEL7

Part No AD7450ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7450ARMZ-REEL7-ND, AD7450ARMZ-REEL7TR, AD7450ARMZ-REEL7CT, AD7450ARMZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909687-AD7450ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7450ARMZ-REEL7 CAD Model

Description

The AD7450ARMZ-REEL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to operate with a single 5 V power supply, making it suitable for a wide array of applications including data acquisition systems, industrial control systems, and medical instrumentation.

Key Features:

  • Resolution: 12-bit ADC providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: Capable of up to 1 MSPS (Mega-Samples Per Second), ensuring high-speed data acquisition for real-time processing.
  • Input Type: The device features a pseudo-differential unipolar input, which helps in reducing common-mode noise and improving signal integrity.
  • Interface: It comes with a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, facilitating easy integration with most microcontrollers and digital signal processors.
  • Power Consumption: Low power operation with a typical power consumption of just 1.25 mW at 1 MSPS, making it ideal for battery-powered and portable applications.
  • Package: Available in a compact 8-lead MSOP (Mini Small Outline Package), which is beneficial for space-constrained applications.
  • Temperature Range: Operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Instruments
  • Communication Systems

The AD7450ARMZ-REEL7 is delivered in a reel packaging format, typically referred to as a "REEL7", which is suitable for automated assembly processes, making it an excellent choice for mass production requirements. With its high-speed performance, low power consumption, and robust temperature range, the AD7450ARMZ-REEL7 from Analog Devices Inc. is a versatile ADC solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess