EN
  • EN
  • DE

AD7851KRZ

Part No AD7851KRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24SOIC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 285k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 125°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
Base Product Number AD7851
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7851KRZ,2156-AD7851KRZ
Standard Package 31
Win Source Part Number 1321299-AD7851KRZ
Ultra Librarian 3D Model Ultra Librarian AD7851KRZ CAD Model

Description

Product Overview

The AD7851KRZ is a high-performance, single-channel analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in the design and manufacturing of high-precision integrated circuits. This ADC is well-suited for applications that require fast, accurate digital representations of analog signals, such as data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: The AD7851KRZ offers a resolution of 14-bits, which provides fine granularity in the digital output, allowing for precise measurements of the input signal.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high-frequency content, making it ideal for high-speed applications.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that ensures easy integration with microcontrollers and digital signal processors.
  • Power Supply: The device operates on a single 5V power supply, which simplifies power management in embedded systems.
  • Input Range: The AD7851KRZ supports a ±10 V input range, providing flexibility to work with a variety of signal levels.
  • Package: The ADC comes in a compact 24-pin SOIC package, which is ideal for space-constrained applications.
  • Reference: It includes an on-chip 2.5V reference, reducing the need for external components and facilitating a quicker design process.

Applications

Due to its high performance and versatility, the AD7851KRZ is an excellent choice for a wide range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical imaging and diagnostics
  • Instrumentation
  • Battery-powered devices

Conclusion

The AD7851KRZ by Analog Devices Inc. is a robust and reliable ADC solution that offers a combination of high speed, precision, and ease of use. Its comprehensive feature set ensures that it can meet the rigorous demands of a variety of high-performance applications, making it a valuable component in any precision signal processing task.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess