EN
  • EN
  • DE

AD743KN

Part No AD743KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8DIP / J-FET Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 2.8V/µs
Gain Bandwidth Product 4.5 MHz
-3db Bandwidth 4.5 MHz
Current - Input Bias 250 pA
Voltage - Input Offset 250 µV
Current - Supply 8.1mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 9.6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554524-AD743KN
Ultra Librarian 3D Model Ultra Librarian AD743KN CAD Model

Description

The AD743KN from Analog Devices Inc. is a high-performance, ultrafast precision operational amplifier designed for a wide array of applications that require high speed coupled with high accuracy. This operational amplifier offers a unique combination of the ultralow voltage noise generally associated with bipolar input op amps and the very low input current of a FET-input device.

Key Features

  • High Speed: The AD743KN delivers an impressive slew rate and fast settling time, making it ideal for high-speed data acquisition systems, filters, and amplifiers.
  • Precision: With its low offset voltage and drift, users can rely on consistent performance and precision for critical applications.
  • Low Noise: The device features ultralow voltage noise density, which is essential for applications requiring low noise amplification, such as medical instrumentation and audio processing.
  • Wide Bandwidth: It offers a wide bandwidth that ensures a high degree of fidelity in the amplification of signals across a broad frequency spectrum.
  • Low Input Bias Current: The FET input stage results in low input bias currents, making this op amp suitable for high impedance sensor signal conditioning.

Applications

  • High-speed data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Fast operational amplifier circuits
  • Medical instrumentation
  • Precision instrumentation

Product Specifications

Parameter Value
Number of Channels 1
Slew Rate 16 V/µs
Gain Bandwidth Product 34 MHz
Operating Temperature Range -40°C to +85°C
Package / Case PDIP-8

Whether you are designing a high-fidelity audio system, a sensitive medical device, or a robust industrial control system, the AD743KN from Analog Devices Inc. provides the reliability and performance required for your precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess