EN
  • EN
  • DE

AD743JR-16

Part No AD743JR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Noise BiFET Op Amp | IC OPAMP JFET 1 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 2.8V/μs
-3db Bandwidth 4.5MHz
Current - Input Bias 250pA
Voltage - Input Offset 250μV
Supply Current 8.1mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 9.6V ~ 36V, ±4.8V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD743
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1137211-AD743JR-16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD743JR-16 CAD Model

Description

Product Overview: AD743JR-16 by Analog Devices Inc.

The AD743JR-16 is a high-precision, ultralow noise, biFET operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This premium amplifier is engineered to deliver exceptional performance in applications requiring low noise and high speed, making it an ideal choice for professional audio equipment, medical devices, and instrumentation that demand the highest signal fidelity and purity.

Key Features

  • Ultralow Noise Performance: The AD743JR-16 boasts an impressive noise figure, ensuring that signal integrity is maintained even in the most sensitive applications.
  • High Speed: With a fast settling time and slew rate, this op-amp is capable of handling rapid signal changes, making it suitable for high-frequency applications.
  • Low Total Harmonic Distortion (THD): The device exhibits minimal distortion, preserving the original signal's nuances.
  • Precision: High accuracy and stability are hallmarks of the AD743JR-16, featuring a low offset voltage and drift over time and temperature.
  • Dual-Supply Operation: It operates effectively with a dual supply voltage, providing flexibility in various circuit designs.

Applications

The AD743JR-16 is versatile and can be utilized in a wide array of applications, including:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Telecommunications
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Noise Figure Typically 2.9 nV/√Hz @ 1 kHz
Settling Time 450 ns to 0.01%
Slew Rate 13 V/μs
Offset Voltage 0.5 mV max
Supply Voltage ±15 V

For engineers and designers seeking an operational amplifier with superior noise performance and high-speed characteristics, the AD743JR-16 from Analog Devices Inc. is an exceptional choice that does not compromise on precision and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess