AD8571ARZ-REEL - Precision Operational Amplifier from Analog Devices Inc.
The AD8571ARZ-REEL is a high-performance, single supply, rail-to-rail output operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is part of a family that delivers a combination of high accuracy, low power consumption, and ease of use. Designed to operate with a single power supply ranging from +2.7V to +5.5V, it is an ideal choice for battery-powered applications and portable devices.
With its extended temperature range, the AD8571ARZ-REEL is suitable for a wide array of applications, including sensor interfacing, portable medical devices, and industrial process controls. The device is also characterized by its low input bias currents, which are crucial for high-impedance sensor applications and precision integrators.
The AD8571ARZ-REEL offers a low offset voltage of just 1 µV and a low noise performance, ensuring signal integrity is maintained throughout the signal conditioning process. Its rail-to-rail output stage ensures that the output can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
This operational amplifier comes in a compact surface-mount package and is available on a reel, making it suitable for automated assembly processes, and is RoHS compliant. The AD8571ARZ-REEL also features no phase reversal with overdriven inputs which is a significant advantage in closed-loop systems and applications where input overdrive could be a concern.
Key features of the AD8571ARZ-REEL include:
- Single-supply operation: +2.7V to +5.5V
- Low input bias current
- Low offset voltage: 1 µV
- Rail-to-rail output
- Extended temperature range: -40°C to +125°C
- Compact surface-mount package
- RoHS compliant
Overall, the AD8571ARZ-REEL operational amplifier from Analog Devices Inc. represents a robust and reliable solution for designers seeking precision amplification in compact, low-voltage, and low-power applications.