EN
  • EN
  • DE

AD741SH/883BQ

Part No AD741SH/883BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Low Cost, High Acuracy IC Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042962-AD741SH/883BQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD741SH/883BQ CAD Model

Description

The AD741SH/883BQ is a high-performance operational amplifier manufactured by Analog Devices Inc., designed to meet the stringent requirements of military and aerospace applications. This precision op-amp is characterized by its exceptional accuracy, stability, and reliability, making it an ideal choice for critical systems where failure is not an option.

Key Features

  • High Gain Bandwidth: The device offers a wide bandwidth which ensures high-speed performance for various applications.
  • Low Offset Voltage: It features a very low input offset voltage that minimizes errors in signal processing, crucial for precision applications.
  • Low Noise: This op-amp has a low noise density, thereby improving signal fidelity and reducing the need for additional filtering.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Temperature Range: The AD741SH/883BQ operates effectively over a wide temperature range, suitable for harsh environments.
  • Military Standards: This product is built and tested to conform to military standards (883B), ensuring performance under extreme conditions.

Applications

The AD741SH/883BQ is versatile and can be used in a variety of high-end applications, including:

  • Avionics and Aerospace Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Navigation and Guidance Systems
  • Satellite Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD741SH/883BQ is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by military and aerospace clients. With its robust design and proven track record, the AD741SH/883BQ operational amplifier stands as a testament to Analog Devices Inc.'s dedication to excellence in high-performance analog technology.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess