The AD741 from Analog Devices Inc. is a high-performance monolithic operational amplifier. It is renowned for its excellent accuracy and stability, making it an ideal choice for precision analog applications. The AD741 features a combination of advanced design techniques and high-quality processing that provides superior performance over a wide range of operating conditions.
Key Features
- High Gain Bandwidth Product: The AD741 offers a high gain bandwidth product, ensuring wide frequency response for a variety of applications.
- Low Offset Voltage: With its low offset voltage, the AD741 provides accurate signal amplification, minimizing errors in precision circuits.
- High Input Impedance: The high input impedance makes the AD741 suitable for applications where it is necessary to maintain signal integrity.
- Low Noise: It boasts a low noise figure, which is essential for sensitive electronic equipment and measurement devices.
- Stable with High Capacitive Loads: The AD741 is designed to be stable with high capacitive loads, which is often a challenge for operational amplifiers.
Applications
The AD741 can be used in a wide range of applications including:
- Instrumentation amplifiers
- Precision integrators
- Analog computers
- Active filters
- Sample-and-hold circuits
- Medical equipment
Product Specifications
Parameter
Value
Supply Voltage (±V)
±4.5 to ±18
Input Offset Voltage (mV)
1.0
Input Bias Current (nA)
30
Common-Mode Rejection Ratio (dB)
90
Operating Temperature Range (°C)
-55 to +125
With its robust design and reliable performance, the AD741 operational amplifier from Analog Devices Inc. is a top choice for professionals seeking a high-quality component for their precision analog systems.