The AD7403-8BRIZ is a high-performance, isolated sigma-delta modulator from Analog Devices Inc., renowned for its precision signal processing technology. This robust component is designed to convert an analog input signal into a high-speed, single-bit data stream with on-chip digital isolation based on Analog Devices' iCoupler® technology. The innovative design of the AD7403-8BRIZ makes it an excellent choice for precision measurement applications, particularly in industrial settings where electrical isolation is a necessity.
Key Features
- Isolated Sigma-Delta Modulator: Provides a single-bit, high-speed data stream output with effective noise filtering.
- High Voltage Isolation: Certified with an insulation rating of 5 kV RMS, ensuring safety and reliability in high voltage applications.
- Wide Analog Input Range: Accommodates a broad range of input signals, enhancing the versatility of the device.
- High Integration: Integrates an analog-to-digital converter and digital isolation within a single package, reducing design complexity and board space.
- Enhanced EMC Performance: Offers excellent electromagnetic compatibility, minimizing the impact of high-frequency electrical noise.
Applications
The AD7403-8BRIZ is ideal for a variety of applications where accurate and isolated data conversion is critical. These applications include:
- Industrial process controls
- Motor drive control systems
- Power inverters and converters
- Battery management systems
- Renewable energy systems
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD7403-8BRIZ
Isolation Voltage
5 kV RMS
Package / Case
16-SOIC
Resolution
16-Bit
Input Type
Differential
Data Interface
Serial (SPI)
Supply Voltage
3.3 V to 5 V
With its combination of features, the AD7403-8BRIZ from Analog Devices Inc. is a reliable solution for systems requiring high-precision analog-to-digital conversion with galvanic isolation.