EN
  • EN
  • DE

AD7401AYRWZ

Part No AD7401AYRWZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Delta-Sigma 20Msps 16-bit Serial 16-Pin SOIC W Tube / IC MODULATOR SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Isolated Module
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 087632-AD7401AYRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7401
Introduction Date January 30, 2008
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7401AYRWZ CAD Model

Description

Product Overview: AD7401AYRWZ by Analog Devices Inc.

The AD7401AYRWZ is a high-performance, second-order, sigma-delta (Σ-Δ) modulator that converts an analog input signal into a high-speed, single-bit data stream. Manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits, this modulator is part of their precision analog-to-digital converter (ADC) lineup. It is particularly designed for direct interfacing to a variety of industrial control systems and sensors.

Key Features

  • Isolated Design: The AD7401AYRWZ features onboard iCoupler® technology, providing galvanic isolation between the input signal and the output interface. This isolation enhances system safety and preserves signal integrity, especially in environments with high electrical noise.
  • High Resolution: With its sigma-delta architecture, the device ensures high-resolution data conversion, suitable for demanding applications that require precise measurement.
  • Wide Bandwidth: The modulator supports a wide signal bandwidth, which makes it capable of processing signals from a variety of sensors, including shunt resistors and current transformers.
  • Serial Interface: The output of the AD7401AYRWZ is a single-bit data stream that can be easily interfaced with standard digital signal processors (DSPs) and microcontrollers via a serial peripheral interface (SPI).

Applications

The AD7401AYRWZ is well-suited for a range of industrial and instrumentation applications, including:

  • Motor control and motor phase current measurement
  • Current sensing in power converters
  • Battery management systems
  • Isolated voltage sensing
  • General-purpose analog input data acquisition

Package and Quality

The device comes in a compact, 16-lead, wide-body SOIC package that ensures a minimal footprint on the PCB while maintaining adequate spacing for the isolation requirements. Analog Devices Inc. guarantees high standards of quality and reliability, with the AD7401AYRWZ being no exception. It is designed to meet stringent industrial specifications, ensuring performance and durability in harsh conditions.

With its combination of isolation, precision, and ease of integration, the AD7401AYRWZ from Analog Devices Inc. is an excellent choice for designers seeking to enhance the accuracy and safety of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess