EN
  • EN
  • DE

AD7376ARUZ50

Part No AD7376ARUZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128-Position Digital Potentiometer | IC DGT POT 50KOHM 128TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 33V, ±4.5V ~ 16.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient -300 ppm/°C
Resistance - Wiper (Ohms) 260
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD7376
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137145-AD7376ARUZ50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7376ARUZ50 CAD Model

Description

Overview of AD7376ARUZ50 Digital Potentiometer

The AD7376ARUZ50 is a high-performance, 50 kΩ digital potentiometer designed by Analog Devices Inc., a leader in high-precision analog technology. This robust digital potentiometer offers a versatile solution for applications requiring digitally controlled resistance settings.

Key Features

  • Resistance Value: The device has a nominal resistance of 50 kΩ, making it suitable for a wide range of applications that require precise resistance calibration.
  • Resolution: It features a 128-position resolution, allowing for fine-grained control over the resistance settings.
  • Interface: The AD7376ARUZ50 utilizes a user-friendly SPI interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various circuit designs.
  • Package: It comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.

Performance Advantages

The AD7376ARUZ50 is designed for optimal performance in demanding environments. Its robust design ensures stable operation over a temperature range of -40°C to +125°C. The digital potentiometer also features a low temperature coefficient, which minimizes resistance variations due to temperature changes, ensuring reliable performance in temperature-sensitive applications.

Applications

This digital potentiometer is well-suited for a variety of applications, including:

  • Adjustable power supplies and voltage references
  • Programmable filters and gains
  • Audio volume control
  • Calibration and tuning systems

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7376ARUZ50 is backed by comprehensive technical support and documentation, making it a reliable choice for designers and engineers looking to incorporate a digital potentiometer into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4004 $52.8048
28+ $3.6106 $101.0968
43+ $3.4977 $150.4011
60+ $3.3849 $203.0940
77+ $3.2721 $251.9517
103+ $2.9336 $302.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess