EN
  • EN
  • DE

AD736BRZ-R7

Part No AD736BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description AD736 - IC TRUE RMS/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number AD736
Standard Package 16 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993339-AD736BRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD736BRZ-R7 CAD Model

Description

AD736BRZ-R7 True RMS-to-DC Converter from Analog Devices Inc.

The AD736BRZ-R7 is a high-precision True RMS-to-DC converter that offers a wide bandwidth and is manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to accurately convert complex input signals to their true root-mean-square (RMS) value, which is essential for precise measurement of waveform amplitude in various applications such as audio processing, industrial control systems, and instrumentation.

Featuring a compact and robust 8-lead SOIC package, the AD736BRZ-R7 is suitable for space-constrained applications while providing excellent long-term stability and low power consumption. It operates over a wide input bandwidth of up to 200 kHz for voltage mode, allowing it to handle a variety of signal types from DC to AC with varying waveforms, including sine, square, triangular, and complex patterns.

The device is capable of driving loads as low as 2k Ohms, and it provides a high level of accuracy with a crest factor of up to 6 without the need for external calibration or trimming. Its low total harmonic distortion (THD) ensures the integrity of the signal is maintained, making it an ideal choice for precision measurement tasks.

The AD736BRZ-R7 can be powered from a single supply of +5V or dual supplies of ±15V, providing flexibility in various system designs. It also features a low input bias current and an auxiliary dB output which provides a voltage proportional to the decibel value of the input voltage, further enhancing its versatility in measurement and logging applications.

Analog Devices Inc. has designed the AD736BRZ-R7 with reliability in mind, ensuring that it meets the stringent requirements of professional-grade electronics. Whether it's for audio equipment, power management systems, or precision instrumentation, the AD736BRZ-R7 delivers consistent performance and dependable accuracy for engineers and designers seeking a high-quality RMS-to-DC conversion solution.

You May Also Be Interested in

Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $35.1880
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0115 $68.0230
4+ $27.9068 $111.6272
6+ $27.0348 $162.2088
8+ $26.1627 $209.3016
10+ $25.2906 $252.9060
14+ $22.6743 $317.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess