EN
  • EN
  • DE

AD7352YRUZ

Part No AD7352YRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input, Dual, Simultaneous Sampling, 3 MSPS, 12-Bit, SAR ADC | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 3M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.25V ~ 2.75V
Supply Voltage , Digital 2.25V ~ 2.75V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7352
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137120-AD7352YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7352YRUZ CAD Model

Description

AD7352YRUZ Dual, 5 MSPS, 12-Bit, SAR ADC from Analog Devices Inc.

The AD7352YRUZ is a high-performance, dual, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. that offers a rapid sampling rate of up to 5 megasamples per second (MSPS). This ADC is designed to deliver exceptional accuracy and speed for advanced signal processing applications, making it an ideal choice for a broad range of applications, including medical imaging, data acquisition systems, and industrial automation.

With dual channels, the AD7352YRUZ provides the flexibility to simultaneously sample two analog signals, which is critical for applications requiring synchronous acquisition of multiple signals. Each channel has its own dedicated sample-and-hold circuit, ensuring accurate and reliable performance when capturing transient signals or in multiplexed systems.

The ADC operates from a 2.35 V to 3.6 V power supply, making it compatible with a variety of low-voltage systems. It features a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, providing easy integration with most microcontrollers and digital signal processors.

The AD7352YRUZ also boasts a wide input bandwidth, which allows the digitization of input signals with high frequency components. This feature, combined with the low power consumption of typically 90 mW at 5 MSPS, makes the AD7352YRUZ not only efficient but also capable of handling high-speed analog signals without significant power drain.

Encased in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), the AD7352YRUZ is designed for space-constrained applications. Its small footprint does not compromise on performance, ensuring that it can be integrated into tight designs without sacrificing functionality.

Key features include overrange and underrange indicators, a versatile power-down mode, and a temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions. The AD7352YRUZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision ADCs that meet the demanding needs of modern electronic systems.

For designers and engineers looking for an ADC that balances speed, accuracy, and power efficiency, the AD7352YRUZ from Analog Devices Inc. is a compelling solution that delivers on all fronts.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0232 $62.0464
4+ $25.4550 $101.8200
7+ $24.6595 $172.6165
9+ $23.8640 $214.7760
11+ $23.0686 $253.7546
15+ $20.6822 $310.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess