EN
  • EN
  • DE

AD7328BRUZ-REEL7

Part No AD7328BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD7328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7328BRUZ-REEL7-ND, AD7328BRUZ-REEL7CT, AD7328BRUZ-REEL7TR, AD7328BRUZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909660-AD7328BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7328BRUZ-REEL7 CAD Model

Description

The AD7328BRUZ-REEL7 is a high-performance, octal 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to cater to a wide range of applications requiring multiple analog input channels, such as industrial data acquisition systems, medical instruments, and control systems.

Key Features

  • Multi-Channel Flexibility: With eight single-ended inputs, the AD7328 provides ample flexibility for systems that require multiple signal acquisitions.
  • High Resolution: The 12-bit resolution of this ADC ensures precise digital representation of the analog signals, allowing for accurate data processing and analysis.
  • High-Speed Interface: The device features a high-speed serial interface that can be configured for SPI or DSP compatible modes, facilitating easy integration with most microcontrollers and digital signal processors.
  • Wide Input Range: The AD7328 is capable of handling input signal ranges of ±10 V, ±5 V, +10 V, and +5 V, providing versatility for various signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with a typical supply current of just 1.3 mA, making it suitable for power-sensitive applications.
  • On-Chip Reference: An internal 2.5 V reference voltage is included, reducing the need for external components and simplifying the overall design.

Package and Availability

The AD7328BRUZ-REEL7 is available in a TSSOP-16 package, which is ideal for space-constrained applications. It is provided in tape and reel form, denoted by the 'REEL7' suffix, which facilitates automated pick-and-place manufacturing processes.

Applications

This ADC is suited for a variety of applications that require high-precision analog-to-digital conversion, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Instrumentation and control systems

Conclusion

The AD7328BRUZ-REEL7 from Analog Devices Inc. is a versatile and efficient solution for systems that require multiple-channel, high-resolution ADC capabilities. Its combination of performance, power efficiency, and ease of integration makes it an excellent choice for designers looking to enhance their data acquisition and signal processing applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5244 $62.0976
8+ $12.7380 $101.9040
13+ $12.3399 $160.4187
17+ $11.9418 $203.0106
22+ $11.5438 $253.9636
29+ $10.3496 $300.1384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess