EN
  • EN
  • DE

AD7306AN

Part No AD7306AN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered RS-232/RS-422 Transceiver | IC TXRX RS-232 RS-422 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232, RS422
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number AD7306
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137088-AD7306AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7306AN CAD Model

Description

Product Overview: AD7306AN by Analog Devices Inc.

The AD7306AN is a high-performance, dual-channel digital-to-analog converter (DAC) designed by the renowned semiconductor company Analog Devices Inc. This precision electronic component is engineered to deliver exceptional accuracy and stability for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing tasks.

Key Features:

  • Resolution: The AD7306AN boasts a 12-bit resolution, providing fine granularity in the digital-to-analog conversion process, which is essential for applications requiring precise control and signal representation.
  • Output Range: This DAC offers a versatile output range, which can be configured to meet the requirements of various applications, ensuring compatibility and flexibility in system design.
  • Settling Time: With a fast settling time, the AD7306AN is capable of reaching its final output value quickly, making it suitable for high-speed applications where response time is critical.
  • Interface: It features a user-friendly digital interface that allows for seamless integration with microcontrollers, DSPs, and other digital systems, ensuring ease of use and implementation.
  • Power Consumption: Designed with power efficiency in mind, the AD7306AN operates with low power consumption, making it ideal for portable and battery-powered devices where energy conservation is a priority.
  • Package: The device is housed in a robust package that ensures durability and reliability, even in harsh environmental conditions.

Applications:

The versatility of the AD7306AN makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Instrumentation
  • Motor Control
  • Audio Equipment

With its combination of performance, precision, and power efficiency, the AD7306AN from Analog Devices Inc. is a reliable and cost-effective solution for designers and engineers looking to enhance the capabilities of their digital systems with high-quality analog output.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess