EN
  • EN
  • DE

AD7298-1BCPZ

Part No AD7298-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name AD7298
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909656-AD7298-1BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7298-1BCPZ CAD Model

Description

The AD7298-1BCPZ is a multifunctional, highly integrated data acquisition device from the renowned manufacturer Analog Devices Inc. Designed for precision measurement, control, and real-time data processing, this component is an excellent choice for a wide range of applications, including industrial automation, medical equipment, and instrumentation.

Key Features:

  • 12-Bit SAR ADC: The core of the AD7298-1BCPZ is a 12-bit successive approximation register (SAR) analog-to-digital converter, providing quick and accurate data conversion with a sampling rate that is suitable for many control and monitoring applications.
  • Multiple Input Channels: This device features eight single-ended channels that are capable of measuring different input signals, making it highly versatile for multiplexed data acquisition systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7298-1BCPZ operates with low power consumption, ensuring efficiency in portable and remote sensing devices.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides direct measurement of the device's temperature, which is critical for applications requiring thermal monitoring.
  • Flexible Interface: The device supports SPI (Serial Peripheral Interface) communication, allowing for easy integration with most microcontrollers and digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD7298-1BCPZ is designed for space-constrained applications without compromising performance.

Applications:

  • Industrial Control Systems
  • Process Monitoring and Control
  • Medical Monitoring Devices
  • Energy Management
  • Environmental Monitoring

With its robust feature set and Analog Devices Inc.'s reputation for quality, the AD7298-1BCPZ stands out as a reliable and efficient choice for designers and engineers looking to enhance their data acquisition systems. Its integration of multiple functions into a single chip not only saves space but also simplifies the design process, reducing time to market for new products.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2051 $60.8204
9+ $12.4760 $112.2840
13+ $12.0861 $157.1193
18+ $11.6962 $210.5316
23+ $11.3064 $260.0472
30+ $10.1367 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess