EN
  • EN
  • DE

AD7280AWBSTZ-RL

Part No AD7280AWBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION AUTO 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 6
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1012753-AD7280AWBSTZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7280AWBSTZ-RL CAD Model

Description

The AD7280AWBSTZ-RL, manufactured by Analog Devices Inc., is a state-of-the-art lithium-ion battery monitoring system designed for precision voltage, temperature, and current measurement in high-performance applications. This robust system is specifically tailored for use in electric vehicles, energy storage systems, and portable equipment where accurate battery monitoring is critical for safety and efficiency.

Key Features

  • High Accuracy: The device provides high-precision measurements, ensuring reliable monitoring of battery cells with a typical accuracy of ±1 mV for voltage measurements.
  • Multiple Cell Monitoring: Capable of monitoring up to six cells with a single chip, the AD7280AWBSTZ-RL can be stacked in series, allowing for the monitoring of a large number of cells in a battery pack.
  • Temperature Measurement: Integrated temperature sensors enable the monitoring of cell temperatures, which is crucial for maintaining optimal battery performance and longevity.
  • Robust Communication: Features a robust daisy-chainable serial interface that ensures reliable communication between the battery monitoring system and the host controller, even in noisy environments.
  • Self-Diagnostics: Comes equipped with self-diagnostic functions, which help detect potential faults within the system, enhancing the overall safety of the battery management system.

Specifications

  • Package: 64-LQFP (10x10)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 8 V to 30 V
  • Resolution: 12-bit ADC resolution for accurate measurements

The AD7280AWBSTZ-RL is available in a compact 64-lead LQFP package and is designed to operate over a wide temperature range, making it suitable for various challenging environments. With its robust feature set, it ensures reliable performance and precise monitoring, contributing to the overall safety and efficiency of battery-powered systems.

Applications

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Portable Power Tools

Analog Devices Inc. is known for its high-quality components that provide reliable and accurate performance. The AD7280AWBSTZ-RL is no exception, delivering the performance and reliability expected from a leader in the field of high-performance semiconductor products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess