EN
  • EN
  • DE

LE25FU206AMBW00TLM-H

Part No LE25FU206AMBW00TLM-H
Manufacturer ON Semiconductor
Catalog Memory
Description S-FLASH MEMORY(2M) / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 724505-LE25FU206AMBW00TLM-H
Ultra Librarian 3D Model Ultra Librarian LE25FU206AMBW00TLM-H CAD Model

Description

ON Semiconductor LE25FU206AMBW00TLM-H Flash Memory

The LE25FU206AMBW00TLM-H is a cutting-edge flash memory device from ON Semiconductor, designed to provide reliable data storage solutions for a wide array of electronic applications. This high-performance product offers a perfect blend of durability, speed, and efficiency, making it an ideal choice for developers and manufacturers looking to enhance their systems with stable and secure memory capabilities.

Key Features

  • Memory Capacity: The device comes with a substantial memory capacity, allowing for ample storage space for firmware, software applications, and data logging.
  • Interface: It features a user-friendly interface that ensures seamless integration into various host systems, facilitating easy communication and data transfer between the memory module and the processor.
  • Speed: Boasting fast read and write speeds, the LE25FU206AMBW00TLM-H ensures quick data access and efficient operation, which is crucial for applications requiring swift memory transactions.
  • Reliability: ON Semiconductor's commitment to quality ensures that this flash memory device provides a reliable storage solution, with a design that can withstand the rigors of frequent access and the demands of industrial environments.
  • Power Efficiency: The device is engineered to operate with minimal power consumption, making it suitable for battery-powered or energy-sensitive applications where power efficiency is paramount.
  • Temperature Range: It is built to perform consistently across a wide temperature range, ensuring functionality in various working conditions, from the cold of industrial freezers to the heat of outdoor equipment.

Applications

The versatility of the LE25FU206AMBW00TLM-H flash memory extends to numerous applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and digital cameras
  • Industrial control systems requiring robust data logging and firmware storage
  • Automotive electronics for navigation, infotainment, and engine control units
  • Telecommunication devices like routers, switches, and base stations
  • Internet of Things (IoT) devices for smart home automation and wearable technology

In summary, the LE25FU206AMBW00TLM-H from ON Semiconductor is a top-tier flash memory solution that offers the perfect combination of capacity, speed, and reliability. Its power efficiency and broad operating temperature range make it a versatile choice for a wide range of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess