EN
  • EN
  • DE

AD7276BRMZ

Part No AD7276BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 3MSPS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 008101-AD7276BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7276BRMZ CAD Model

Description

Analog Devices Inc. AD7276BRMZ

The AD7276BRMZ is a high-performance, 12-bit, high-speed, low-power, successive-approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to deliver a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications that require rapid and precise digital representation of analog signals.

One of the standout features of the AD7276BRMZ is its impressive sampling rate of up to 3 MSPS (million samples per second), which allows for high-throughput data acquisition in time-critical scenarios. Such performance is particularly beneficial in applications like medical imaging, data acquisition systems, battery-powered instruments, and communication systems where quick and accurate readings are essential.

Despite its high-speed operation, the AD7276BRMZ maintains excellent power efficiency with a typical power consumption of just 10 mW at the full 3 MSPS rate, which drops to a mere 2 µW in power-down mode. This characteristic is highly advantageous for portable and battery-operated devices where power conservation is critical.

This ADC operates from a single 2.35 V to 3.6 V power supply, offering flexibility in various system designs. It also features a wide input bandwidth that ensures the capture of high-frequency signals without significant attenuation. The AD7276BRMZ comes in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Interfacing with the AD7276BRMZ is made simple through its SPI-compatible serial interface, which allows for easy integration into digital systems. The device also includes a versatile input range that can be configured to accept either a 0 V to V_REF input or a 0 V to 2 × V_REF buffered input, providing designers with additional flexibility.

Overall, the AD7276BRMZ from Analog Devices Inc. represents a robust and reliable solution for designers looking to incorporate a high-speed, high-accuracy ADC into their systems. With its combination of performance, power efficiency, and ease of use, it stands out as a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess