EN
  • EN
  • DE

AD7265BSUZ

Part No AD7265BSUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential/Single-Ended Input, Dual 1 MSPS, 12-Bit, 3-Channel SAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 1M
Number of Inputs 6, 12
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1137052-AD7265BSUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7265
Introduction Date January 13, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7265BSUZ CAD Model

Description

Product Overview: AD7265BSUZ from Analog Devices Inc.

The AD7265BSUZ is a high-performance, dual 12-bit plus sign successive approximation register (SAR) Analog-to-Digital Converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision data conversion component is designed to cater to a wide range of applications that require accurate and rapid analog-to-digital conversion, such as industrial data acquisition, medical imaging, and communication systems.

One of the key features of the AD7265BSUZ is its dual-channel architecture, which allows simultaneous sampling and conversion of two analog inputs. This functionality is essential in applications where phase information between channels must be preserved, or in systems where multiple signals need to be processed concurrently. The device operates from a single 5 V power supply and features a throughput rate of 1 MSPS (mega samples per second), providing the speed necessary for high-bandwidth or fast control loop applications.

The AD7265BSUZ boasts an impressive signal-to-noise ratio (SNR) and low power consumption, making it an ideal choice for battery-powered devices and remote sensing applications. Additionally, it includes a pseudo-differential input range that increases its versatility in handling various signal types and a flexible serial interface that ensures ease of integration with microcontrollers and digital signal processors.

Designed with industrial and rugged environments in mind, the AD7265BSUZ is available in a 16-lead TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained designs. It operates over the extended industrial temperature range, ensuring reliable performance in varying environmental conditions.

For designers and engineers looking to incorporate high-speed, dual-channel ADC functionality into their systems, the AD7265BSUZ from Analog Devices Inc. offers a combination of precision, speed, and reliability. Its advanced features and robust design make it an excellent choice for ensuring accurate data acquisition in demanding applications.

Key Features:

  • Dual 12-bit plus sign SAR ADC
  • 1 MSPS per channel throughput rate
  • Single 5 V power supply operation
  • Simultaneous sampling of two analog channels
  • High SNR for precision measurements
  • Low power consumption for efficient design
  • Flexible serial interface for easy integration
  • Compact 16-lead TSSOP package
  • Extended industrial temperature range operation

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2930 $51.0510
17+ $5.9840 $101.7280
26+ $5.7970 $150.7220
36+ $5.6100 $201.9600
47+ $5.4230 $254.8810
62+ $4.8620 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess