Product Overview: AD7265BSUZ-REEL7
The AD7265BSUZ-REEL7 is a high-performance, dual 12-bit plus sign successive approximation (SAR) Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC offers a multitude of features that make it an ideal choice for a wide range of applications, including industrial data acquisition systems, medical instruments, and communication infrastructure.
One of the notable features of the AD7265BSUZ-REEL7 is its dual-channel configuration, allowing for simultaneous sampling of two analog signals. This is particularly useful in systems where phase information between two signals is critical. The device operates with a throughput rate of 1 MSPS, providing rapid data acquisition without sacrificing accuracy.
Key Features:
- Resolution: The ADC boasts a 12-bit resolution with a sign bit, enabling precise measurement of input signals.
- Sampling Rate: With a high-speed sampling rate of up to 1 MSPS, the AD7265BSUZ-REEL7 can handle fast signal variations, making it suitable for dynamic systems.
- Input Voltage Range: The input voltage range is flexible, accommodating various signal amplitudes for versatile applications.
- Interface: It features a parallel interface for easy connection to microcontrollers, DSPs, or FPGAs.
- Power Supply: The device operates from a 5 V power supply, ensuring compatibility with standard digital systems.
- Packaging: Supplied in a compact 16-lead TSSOP package, the AD7265BSUZ-REEL7 is designed for space-constrained applications.
Furthermore, the AD7265BSUZ-REEL7 is available in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a cost-effective solution for mass production. The ADC is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
Analog Devices Inc. is known for its commitment to high-quality and reliability, and the AD7265BSUZ-REEL7 is no exception. It integrates advanced design techniques to provide excellent dynamic performance with low power consumption. Whether it is for precision instrumentation or robust industrial control, this ADC is engineered to meet the rigorous demands of today's sophisticated electronic systems.