EN
  • EN
  • DE

AD724JRZ-R7

Part No AD724JRZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications RGB to NTSC/PAL
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 136830-AD724JRZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD724JRZ-R7 CAD Model

Description

Product Overview: AD724JRZ-R7 by Analog Devices Inc.

The AD724JRZ-R7 is a high-performance, integrated RGB to NTSC/PAL encoder that converts red, green, and blue color component signals into a composite NTSC or PAL signal. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this encoder is designed to provide a simple, cost-effective solution for video signal processing in applications such as video conferencing, home entertainment systems, and professional video broadcasting equipment.

Key Features:

  • RGB to Composite Conversion: The AD724JRZ-R7 accepts full level RGB signals, which it encodes into composite video formats, supporting both NTSC and PAL standards.
  • High-Quality Output: The encoder ensures excellent video quality with low noise and high stability, making it an ideal choice for high-end video applications.
  • Flexibility: It features an on-chip color burst oscillator that requires only an external resistor and a crystal to operate, providing flexibility for system design.
  • Compatibility: The device is compatible with graphic cards and other video sources, thanks to its wide bandwidth input amplifiers.
  • Low Power Consumption: Designed for power-sensitive applications, the AD724JRZ-R7 operates with a single +5 V power supply and offers a low-power sleep mode.
  • Easy Integration: With its compact SOIC package, the product is easy to integrate into a variety of design layouts.

Applications:

  • Video conferencing systems
  • Home video entertainment systems
  • Portable and handheld video devices
  • Professional video processing equipment
  • Video overlay systems

The AD724JRZ-R7 is available in a 16-lead SOIC package and is specified over the extended industrial temperature range (-40°C to +85°C). Its ease of use, combined with high-performance capabilities, makes it a superior choice for developers looking to create or enhance video systems with high-quality video output. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD724JRZ-R7 into your project is a smooth and successful process.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess