Product Overview: AD7247AAR by Analog Devices Inc.
The AD7247AAR is a precision, dual 12-bit voltage-output digital-to-analog converter (DAC) designed by the renowned semiconductor company, Analog Devices Inc. This component is part of the AD7247 series, known for its high-performance and reliability in various applications.
Key Features
- Resolution: The AD7247AAR boasts a 12-bit resolution, providing fine granularity in its digital-to-analog conversion process.
- Dual DACs: It features two DACs in one package, allowing for simultaneous updates and operation, which is ideal for balanced or differential output applications.
- On-Chip Output Amplifiers: The inclusion of output amplifiers means that the AD7247AAR can directly drive loads, simplifying design and reducing external component count.
- Settling Time: With a fast settling time, this DAC is well-suited for applications that require rapid changes in output voltage.
- Interface: It offers a user-friendly digital interface compatible with microprocessors, which is essential for easy integration into digital systems.
- Power Supply: The device operates on a +5 V to +15 V power supply, providing flexibility in various system designs.
Applications
The AD7247AAR is versatile and can be used in a wide range of applications. These include:
- Process Control Systems
- Data Acquisition Systems
- Digital Signal Processing
- Automatic Test Equipment
- Robotics and Industrial Automation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7247AAR is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical applications.
Product Specifications
Parameter
Value
Resolution
12-bit
Number of DACs
2
Settling Time
Typical: 4µs
Output Type
Voltage
Interface Type
Parallel
Supply Voltage
+5 V to +15 V
For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.