EN
  • EN
  • DE

ADC12138CIWM

Part No ADC12138CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC12130/ADC12132/ADC12138 Self-Calibrating 12-Bit Plus Sign Serial I/O A/D Converters with MUX and Sample/Hold | IC ADC 12BIT SAR 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 114k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC12138
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1139781-ADC12138CIWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12138CIWM CAD Model

Description

The Texas Instruments ADC12138CIWM is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) that offers an excellent balance of resolution, speed, and power. This precision ADC is designed for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems. With its compact surface-mount package, the ADC12138CIWM is ideal for space-constrained applications.

Key Features

  • Resolution: 12-bit resolution provides fine detail in analog signal conversion, ensuring accurate representation of input signals.
  • Sampling Rate: A high sampling rate allows the ADC12138CIWM to capture fast-changing signals, making it suitable for dynamic systems.
  • Interface: The device features a simple, parallel interface that ensures ease of connectivity with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for efficiency, the ADC12138CIWM consumes minimal power, which is critical for battery-operated and power-sensitive applications.
  • Input Range: The flexible input range accommodates a variety of signal levels, providing versatility in different operating environments.
  • Programmable: Users can program the conversion rate and other parameters, allowing customization for specific application requirements.
  • Reference Voltage: An external reference voltage can be used to set the full-scale range of the ADC, providing precision and adaptability.

Applications

The ADC12138CIWM is well-suited for a variety of applications that require high-resolution analog-to-digital conversion. It is commonly used in:

  • Industrial automation and process control
  • Medical equipment such as ECG and EEG monitors
  • Data acquisition systems for scientific research
  • Portable instrumentation where power efficiency is critical

With its robust features and flexible design, the Texas Instruments ADC12138CIWM is a versatile component that enhances the performance of electronic systems requiring precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess