EN
  • EN
  • DE

AD7245JN

Part No AD7245JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 12-Bit DACPORT | IC DAC 12BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 5μs, 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog ±14.25V ~ 15.75V
Supply Voltage , Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7245
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137019-AD7245JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7245JN CAD Model

Description

AD7245JN: Precision 12-Bit DAC from Analog Devices Inc.

The AD7245JN is a high-precision 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver high accuracy and stability in a wide range of applications such as industrial control systems, automated test equipment, and data acquisition systems.

Constructed with advanced CMOS technology, the AD7245JN features a 12-bit DAC with a multiplying architecture, allowing it to be used in applications requiring a variable output range. The DAC is capable of converting digital input into a proportional analog voltage with a high degree of precision and linearity. This makes the AD7245JN an ideal choice for situations where fine control and exactitude are paramount.

The device comes in a robust 16-pin DIP (Dual In-line Package) that is designed for easy integration into a variety of systems. It operates over a specified temperature range, ensuring reliable performance under varying environmental conditions. The AD7245JN also includes a precision voltage reference which can be used in conjunction with the DAC or independently, providing additional flexibility in system design.

Key features of the AD7245JN include:

  • 12-Bit Resolution: Ensures fine granularity in the analog output, allowing for precise control in sensitive applications.
  • Low Power Consumption: Ideal for power-sensitive designs, the AD7245JN operates efficiently, reducing the overall power budget of the system.
  • Fast Settling Time: The DAC quickly reaches its output value after a change in the digital input, which is crucial for high-speed and real-time applications.
  • On-Chip Voltage Reference: Offers a stable voltage reference for the DAC and other components, simplifying the design and reducing external part count.
  • High Accuracy and Stability: Minimizes errors and drift over time and temperature, ensuring consistent performance.

The AD7245JN is supported by Analog Devices' comprehensive technical resources, including datasheets, application notes, and design tools, helping engineers to streamline the development process and bring their products to market faster. Whether you're designing a precision control system or a complex data acquisition solution, the AD7245JN offers the performance and reliability you need.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess