Product Overview: AD7228ACNZ from Analog Devices Inc.
The AD7228ACNZ is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of a family of DACs that offer excellent data conversion accuracy and stability, making it an ideal solution for a wide range of applications where digital control of analog signals is required.
Key Features
- Resolution: 8-bit octal DAC, providing a good balance between resolution and cost for many applications.
- Interface: Easy-to-use parallel interface for simple connection to microprocessors or digital systems.
- Output Range: Each of the eight DACs can output a voltage in the range of 0V to Vref.
- Reference Voltage: Flexible reference voltage input, allowing the user to set the full-scale output voltage.
- Settling Time: Fast settling time ensures quick response to digital input changes.
- Power Supply: Single +5V to +15V power supply operation for compatibility with a variety of systems.
- Package: Supplied in a 24-pin DIP (Dual In-line Package), suitable for through-hole mounting, which is ideal for prototyping and production.
Applications
The AD7228ACNZ is versatile and can be used in various applications that require digital-to-analog conversion. Some common applications include:
- Process control and industrial automation
- Data acquisition systems
- Digital signal processing
- Automatic test equipment
- Robotics and motor control
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7228ACNZ is no exception. It is built to meet high standards, ensuring consistent performance and durability in demanding environments. Users can trust this product to deliver precise and stable analog outputs based on their digital input commands.
Whether you are designing a sophisticated industrial system or a simple analog control circuit, the AD7228ACNZ from Analog Devices Inc. offers the precision, reliability, and ease of use required for your digital-to-analog conversion needs.