EN
  • EN
  • DE

AD7226KNZ

Part No AD7226KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 20-Pin PDIP N Tube / IC DAC 8BIT LC2MOS QUAD 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5V
Digital Supply Voltage 14.25 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 133909-AD7226KNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7226
Introduction Date May 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7226KNZ CAD Model

Description

AD7226KNZ - Precision Digital-to-Analog Converter from Analog Devices Inc.

The AD7226KNZ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision electronic component is engineered to deliver reliable and accurate analog output from digital input signals. It is well-suited for a wide range of applications, including process control systems, data acquisition systems, and digital signal processing.

Key Features:

  • High Integration: The AD7226KNZ integrates four DACs on a single chip, which helps in reducing the board space and simplifies the design of multi-channel systems.
  • Resolution: Each of the four DACs offers an 8-bit resolution, providing sufficient granularity for many precision applications.
  • Settling Time: The device boasts a fast settling time, allowing for rapid updates to the analog output, which is critical in dynamic systems.
  • Output Range: The DACs can be configured to provide an output range that is either 0 V to Vref or 0 V to 2 x Vref, where Vref is the reference voltage applied. This flexibility allows the device to be tailored to the needs of the specific application.
  • Digital Interface: The AD7226KNZ features an easy-to-use digital interface compatible with most microprocessors and digital systems, ensuring straightforward integration into a variety of designs.
  • Package: It comes in a standard DIP (Dual In-line Package), making it suitable for through-hole mounting and easy prototyping.

Applications:

  • Automated Test Equipment (ATE)
  • Robotics and Control Systems
  • Digital Gain and Offset Adjustment
  • Motor Control
  • Power Supply Control

The AD7226KNZ is designed for those who demand high accuracy and precision in their electronic designs. Its robust digital-to-analog conversion capabilities ensure that it can meet the needs of even the most demanding applications. Analog Devices Inc. has a long-standing reputation for producing high-quality components that stand the test of time, and the AD7226KNZ is no exception. With its combination of performance, integration, and ease of use, it represents a versatile solution for designers looking to bridge the gap between the digital and analog worlds.

For more detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.4137 $64.4137
3+ $52.8523 $158.5569
4+ $51.2006 $204.8024
5+ $49.5490 $247.7450
7+ $47.8973 $335.2811
9+ $42.9424 $386.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess