EN
  • EN
  • DE

AD7226AQ

Part No AD7226AQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032048-AD7226AQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7226AQ CAD Model

Description

AD7226AQ Quad 8-Bit DAC from Analog Devices Inc.

The AD7226AQ is a precision quad 8-bit digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company Analog Devices Inc. This integrated circuit is engineered to deliver high-performance and reliability for a wide range of applications that require digital-to-analog conversion with multiple channels.

Key Features:

  • Resolution: The AD7226AQ features an 8-bit resolution on each of its four DAC channels, providing fine granularity for analog output signals.
  • Quad Channels: With four independent DAC channels, users can output multiple analog signals from digital inputs simultaneously, making it ideal for complex systems that require multi-channel control.
  • On-Chip Control Logic: The device comes with integrated control logic, which simplifies the interface with microprocessors or digital systems.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring low power dissipation during operation.
  • Versatile Voltage Range: The AD7226AQ operates on a wide supply voltage range, accommodating various system requirements and ensuring compatibility with other components in the signal chain.
  • Durable Package: Housed in a robust package, the AD7226AQ is designed to withstand the rigors of industrial environments.

Applications:

The versatility of the AD7226AQ makes it suitable for a multitude of applications including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Robotics
  • Process control
  • Automotive systems
  • Instrumentation

Reliability and Support:

Analog Devices Inc. stands behind the AD7226AQ with comprehensive technical support and reliability data. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this DAC into their projects.

Product Code: AD7226AQ

For detailed specifications and application guidance, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The AD7226AQ is not just a component; it's a solution backed by the quality and expertise that Analog Devices Inc. is known for in the electronics industry.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess