EN
  • EN
  • DE

AD7224LR-18REEL

Part No AD7224LR-18REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 1 18-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name AD7224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909638-AD7224LR-18REEL
Ultra Librarian 3D Model Ultra Librarian AD7224LR-18REEL CAD Model

Description

The AD7224LR-18REEL is a precision 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer a compact, high-performance solution for a wide range of applications. This DAC is part of a product line that is well-regarded for its reliability and ease of use, making it an excellent choice for both simple and complex systems.

Key Features

  • Resolution: 8-bit accuracy, ensuring precise analog output for your applications.
  • Interface: Easy-to-use digital interface compatible with most microprocessors and digital systems.
  • Settling Time: Fast settling time allows for quick updates to the analog output, which is critical for real-time applications.
  • Power Supply: Operates on a single +5V power supply, making it suitable for low-power systems and simplifying power management.
  • Package: Available in a compact, surface-mount package that is ideal for space-constrained applications.
  • Temperature Range: Specified performance over an extended industrial temperature range, ensuring reliability in varying environmental conditions.

Applications

The AD7224LR-18REEL is versatile and can be used in a multitude of applications, including:

  • Digital control loops
  • Process control systems
  • Data acquisition systems
  • Computerized calibration
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the AD7224LR-18REEL is no exception. It is manufactured to the highest standards, and its performance is guaranteed by Analog Devices' rigorous testing protocols. The device is supplied in a reel, facilitating efficient handling and placement during the manufacturing process, which is particularly beneficial for high-volume production environments.

Ordering Information

The AD7224LR-18REEL is available for order in reel form, allowing for seamless integration into automated assembly processes. For detailed ordering and shipping information, or to request samples, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess