EN
  • EN
  • DE

AD7179-4BCPZ

Part No AD7179-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203072-AD7179-4BCPZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7179-4BCPZ CAD Model

Description

AD7179-4BCPZ: High-Performance, Low Noise, 24-Bit Sigma-Delta ADC

The AD7179-4BCPZ is a state-of-the-art, 24-bit sigma-delta analog-to-digital converter (ADC) from Analog Devices Inc. that promises exceptional accuracy and precision for a wide range of data acquisition and instrumentation applications. This high-performance ADC is designed to deliver low noise and high throughput with a fully differential input and a low power consumption profile, making it an ideal solution for industrial and medical applications where reliable and precise measurements are critical.

Featuring a maximum channel scan rate of 10 kSPS (kilo-samples per second) for fully settled data, the AD7179-4BCPZ ensures rapid data acquisition without compromising on quality. The device includes multiple filter options that allow designers to optimize the balance between the data rate and the resolution to suit specific application needs.

The ADC operates with a flexible power supply ranging from 2.7 V to 5.25 V and features an internal reference with a low temperature coefficient, providing stability and reducing the need for external components. Its on-chip low noise programmable gain amplifier (PGA) offers gains ranging from 1 to 128, which, in conjunction with the high input impedance, allows direct sensor connection, thus simplifying circuit design.

Integrating multiple diagnostic features, the AD7179-4BCPZ aids in system reliability with functionalities such as cyclic redundancy check (CRC), out-of-range indication, and overvoltage detection. The device is offered in a compact 32-lead LFCSP package, making it suitable for space-constrained applications.

Communication with the AD7179-4BCPZ is handled through a serial peripheral interface (SPI) that supports easy interfacing with microcontrollers and digital systems. The ADC also includes a GPIO (general-purpose input/output) function, which adds versatility for control operations within embedded systems.

Whether it's for process control, medical instrumentation, or precision sensing, the AD7179-4BCPZ from Analog Devices Inc. delivers the performance and reliability that engineers need to develop top-notch electronic systems.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess