EN
  • EN
  • DE

AD7179-1BCPZ

Part No AD7179-1BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042945-AD7179-1BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7179-1BCPZ CAD Model

Description

Product Overview: AD7179-1BCPZ by Analog Devices Inc.

The AD7179-1BCPZ is a high-performance, low-noise analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the AD717x family and is well-suited for a wide range of industrial and instrumentation applications, where accuracy and stability are of paramount importance.

Key Features:

  • Precision: The AD7179-1BCPZ boasts a 24-bit sigma-delta (Σ-Δ) ADC, ensuring high-resolution measurements with superior noise performance.
  • Data Rate: It offers a configurable data output rate, allowing users to balance between resolution and speed according to their specific application needs.
  • Interface: Equipped with a SPI-compatible serial interface, this ADC provides easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low current consumption, reducing the overall power requirements of the system.
  • On-Chip Filtering: The device includes on-chip digital filtering options to minimize the effects of wideband noise and to improve signal quality.
  • Multiple Input Channels: It features multiple analog input channels, supporting a variety of sensor types and signal sources.

Applications:

The AD7179-1BCPZ is ideal for use in:

  • Process control systems
  • Medical and healthcare equipment
  • Instrumentation and measurement devices
  • Temperature control and monitoring
  • Industrial automation systems

Package and Quality:

This ADC is available in a compact LFCSP (Lead Frame Chip Scale Package) form factor, designated by the suffix 'BCPZ' in its part number. The package is designed for space-constrained applications while providing excellent thermal performance. In addition, Analog Devices Inc. ensures high-quality standards for reliability and performance across all its products, including the AD7179-1BCPZ.

For designers and engineers looking for an ADC with exceptional performance, flexibility, and reliability, the AD7179-1BCPZ from Analog Devices Inc. is an excellent choice that meets the stringent demands of modern precision electronics.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess