EN
  • EN
  • DE

AD7143ACPZ-1REEL

Part No AD7143ACPZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV CAP-TO-DGTL PROG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Capacitance-to-Digital Converter
Input Type Logic
Output Type Logic
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 076997-AD7143ACPZ-1REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7143ACPZ-1REEL CAD Model

Description

The AD7143ACPZ-1REEL is a robust, versatile capacitance sensor integrated circuit (IC) designed and manufactured by Analog Devices Inc. This precision component is part of the AD7143 series, which is specifically engineered to deliver high-performance capacitive sensing solutions for a wide array of applications.

Key Features

  • Programmability: The AD7143ACPZ-1REEL offers programmable capacitance-to-digital conversion, allowing for flexibility in various sensing applications.
  • Integration: This IC integrates a 13-channel sensor and a 12-bit sigma-delta analog-to-digital converter (ADC), providing a complete system solution that simplifies design and reduces component count.
  • Power Efficiency: Designed for low-power operation, the AD7143ACPZ-1REEL is ideal for portable and battery-powered devices, ensuring extended operational life.
  • Automatic Environmental Calibration: The device features automatic calibration for changes in temperature and humidity, ensuring consistent performance in varying environmental conditions.

Applications

The AD7143ACPZ-1REEL is suitable for an extensive range of applications, including but not limited to:

  • Touchscreen interfaces
  • Proximity detection systems
  • Portable electronic devices
  • Industrial controls
  • Medical device interfaces

Technical Specifications

Parameter Value Channels 13 Resolution 12-bit Supply Voltage 2.6V to 3.3V Package 32-LFCSP (5x5mm) Operating Temperature -40°C to +85°C

The AD7143ACPZ-1REEL is supplied in a compact, lead-frame chip-scale package (LFCSP), making it suitable for space-constrained applications. Its reliability and precision make it a go-to choice for designers looking to incorporate advanced touch and proximity sensing capabilities into their products.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess