EN
  • EN
  • DE

AD7143ACPZ-1500RL7

Part No AD7143ACPZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CTLR PROGRAMMABLE CDC 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Capacitance-to-Digital Converter
Input Type Logic
Output Type Logic
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 106255-AD7143ACPZ-1500RL7
Family Name AD7143
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7143ACPZ-1500RL7 CAD Model

Description

The AD7143ACPZ-1500RL7 by Analog Devices Inc. is a highly integrated capacitance-to-digital converter (CDC) that features touch-sensing capabilities. This sophisticated IC is designed to create highly responsive user interfaces for a wide range of products, from home appliances to personal electronics. The AD7143 is optimized for implementing touch-sensitive buttons, sliders, and scroll wheels, providing an intuitive and interactive experience for the end-user.

Key Features:

  • Programmable Capacitance Sensing: The device is capable of sensing changes in capacitance on its input channels, allowing for the creation of touch-sensitive controls.
  • Automatic Environmental Calibration: The AD7143 automatically calibrates to adapt to changing environmental conditions, ensuring consistent performance and reducing false triggers.
  • High Resolution: With its high-resolution conversion capabilities, the IC can detect minute changes in capacitance, enabling precise control inputs.
  • On-Chip Processing: The IC includes on-chip processing that reduces the load on the host processor, simplifying system design and saving power.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices.
  • Compact Package: The AD7143ACPZ-1500RL7 comes in a compact LFCSP package, which is ideal for space-constrained applications.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Automation Systems
  • Automotive Controls
  • Industrial Control Panels

The AD7143ACPZ-1500RL7 is a testament to Analog Devices Inc.'s commitment to innovation in human-machine interface technology. Its robust feature set, combined with its ease of integration, make it a go-to choice for designers looking to enhance the user experience with touch-based controls. Whether in consumer electronics, automotive applications, or industrial settings, the AD7143 offers a reliable and versatile solution for capacitance sensing needs.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6831 $59.0282
53+ $2.2014 $116.6742
82+ $2.1321 $174.8322
112+ $2.0640 $231.1680
145+ $1.9947 $289.2315
194+ $1.7891 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess