The AD713JNZ is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and speed. This quad BiFET op amp integrates four independent precision amplifiers on a single monolithic chip, making it an excellent choice for a wide range of applications including professional audio equipment, active filters, and fast signal conditioning circuits.
Key Features:
- High Speed: The AD713JNZ offers a fast settling time, which is crucial for applications requiring quick and accurate signal processing.
- Low Total Harmonic Distortion (THD): With its low distortion characteristics, it ensures high fidelity signal amplification, making it ideal for audio applications.
- Low Noise: The device provides a low noise floor, contributing to the clarity and quality of the output signal.
- High Output Drive Capability: Capable of driving high loads, the AD713JNZ can be used in a variety of demanding situations.
- Wide Power Supply Range: It operates efficiently across a broad range of power supply voltages, offering flexibility in system design.
Applications:
- Professional Audio Equipment
- Active Filters
- Fast Signal Conditioning
- Buffering and Amplification Tasks
- Data Acquisition Systems
Product Specifications:
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (±) |
5V to 15V |
| Slew Rate |
16 V/µs |
| Gain Bandwidth Product |
4 MHz |
| Operating Temperature Range |
-40°C to +85°C |
With its combination of high performance, reliability, and cost-effectiveness, the AD713JNZ from Analog Devices Inc. is a versatile component that enhances the efficiency and quality of electronic systems across various industries.