The AD712TQ/883B is a high-performance, precision biFET operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is specifically designed to meet the stringent requirements of military, aerospace, and high-reliability industrial applications.
Key Features
- High Precision: The AD712TQ/883B offers excellent accuracy and stability, making it ideal for precision analog applications.
- Low Noise: With its biFET technology, this operational amplifier exhibits low noise performance, which is crucial for sensitive signal processing tasks.
- Wide Bandwidth: It provides a wide bandwidth, ensuring a fast response and making it suitable for high-speed amplification and filtering applications.
- Dual Supply Operation: The device operates with dual power supplies, which enhances its flexibility in various circuit configurations.
- Military Grade: The AD712TQ/883B meets the MIL-STD-883B standard, certifying its reliability and robustness for military use.
Applications
The AD712TQ/883B is versatile and can be employed in a wide range of applications including:
- Precision data acquisition systems
- High-quality audio equipment
- Active filters and signal conditioning
- Professional medical instrumentation
- High-reliability industrial equipment
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (±)
±4.5V to ±18V
Input Offset Voltage
1mV max
Input Bias Current
25nA max
Operating Temperature Range
-55°C to +125°C
Quality and Reliability
The AD712TQ/883B is built to the highest standards of quality and reliability. It is thoroughly tested and certified to meet military-grade specifications, ensuring performance in even the most demanding conditions. When your project requires an op-amp that you can trust to deliver precision and durability, the AD712TQ/883B from Analog Devices Inc. is an exceptional choice.