EN
  • EN
  • DE

AD7124-4BBCPZ

Part No AD7124-4BBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name AD7124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909626-AD7124-4BBCPZ
Ultra Librarian 3D Model Ultra Librarian AD7124-4BBCPZ CAD Model

Description

The AD7124-4BBCPZ is a high-performance, low noise, analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit (IC) is designed to offer a complete front-end solution for a variety of data acquisition applications, particularly in the industrial and instrumentation sectors where accurate and reliable data conversion is critical.

Key Features

  • Precision Conversion: With 24-bit resolution, the AD7124-4BBCPZ provides high accuracy data conversion, ensuring detailed and precise measurements.
  • Multiple Input Channels: The device features four differential or seven pseudo-differential input channels, offering flexibility for various signal configurations.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC operates efficiently, minimizing power usage without sacrificing performance.
  • Integrated Low Noise PGA: An onboard programmable gain amplifier (PGA) allows for signal amplification with low noise, enhancing the signal quality before conversion.
  • Flexible Power Supply: The AD7124-4BBCPZ operates with a wide power supply range, accommodating various system designs and power availability.
  • Robust Communication: It features a serial peripheral interface (SPI) for robust communication with microcontrollers or digital systems.

Applications

The versatile nature of the AD7124-4BBCPZ makes it suitable for a wide array of applications, including:

  • Process control systems
  • Temperature control and monitoring
  • Medical and healthcare equipment
  • Instrumentation and measurement devices
  • Factory automation

Product Specifications

Parameter Value
Resolution 24-Bit
Number of Channels 4 Differential / 7 Pseudo-Differential
Interface Type SPI
Supply Voltage Wide Range
Package 32-LFCSP (5x5)

For further information and detailed specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc. This will ensure the AD7124-4BBCPZ is utilized to its full potential within their application.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4401 $61.7604
8+ $12.6688 $101.3504
13+ $12.2729 $159.5477
17+ $11.8770 $201.9090
22+ $11.4811 $252.5842
30+ $10.2934 $308.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess