The AD711SQ/883B is a high-performance, precision operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of military and aerospace applications. This op-amp offers exceptional linearity, low noise, and high output drive capability, making it an ideal choice for high-end instrumentation, data acquisition systems, and professional audio equipment.
Key Features
- Precision Performance: The AD711SQ/883B boasts a high level of precision with a low total harmonic distortion (THD) and a low offset voltage, ensuring accurate signal amplification.
- High-Speed Operation: With a fast settling time and slew rate, this op-amp is capable of handling rapid signal changes, suitable for fast-operating systems.
- Wide Bandwidth: The device offers a wide bandwidth, which allows it to process a broad range of frequencies without signal degradation, making it versatile for various applications.
- Military Grade: As a military-grade component, the AD711SQ/883B is built to comply with the 883B standard, ensuring it can withstand extreme environmental conditions and maintain reliable performance.
Applications
- High-End Instrumentation
- Data Acquisition Systems
- Professional Audio Equipment
- Military and Aerospace Electronics
Technical Specifications
Attribute
Value
Number of Channels
1
Supply Voltage Range
±4.5V to ±18V
Output Current
20mA
Slew Rate
16V/μs
Gain Bandwidth Product
4MHz
The AD711SQ/883B from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components that meet the needs of the most demanding applications. With its robust design and superior performance, this operational amplifier is a prime choice for engineers looking for uncompromising quality and durability.