The AD711JNZ is a high-performance monolithic operational amplifier from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This op-amp is known for its low noise, high speed, and low input bias currents, making it an excellent choice for audio processing, medical equipment, and industrial control systems.
Key Features
- Low Noise Performance: The AD711JNZ boasts a low noise voltage, ensuring a clean and precise signal amplification which is critical for high-fidelity audio applications and sensitive instrumentation.
- High Speed: With its fast settling time and slew rate, the AD711JNZ can handle rapid signal changes, making it suitable for video processing and communication systems.
- Precision: The tight offset voltage and gain accuracy are ideal for precision data acquisition systems, where measurement errors need to be minimized.
- Wide Supply Range: The operational amplifier can be powered from a wide supply range, accommodating single-supply operations and standard dual-supply voltages, providing flexibility in various circuit designs.
- Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as sensor interfaces and sample-and-hold circuits.
Applications
- High-quality audio amplification
- Active filters and signal conditioning
- Data acquisition systems
- Medical instrumentation
- Industrial process controls
- Professional photography and imaging equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (±) |
4.5V to 18V |
| Input Offset Voltage |
750 µV max |
| Input Bias Current |
4 nA max |
| Slew Rate |
16 V/µs |
| Gain Bandwidth Product |
4 MHz |
| Operating Temperature Range |
0°C to +70°C |
The AD711JNZ from Analog Devices Inc. is a versatile and dependable choice for engineers looking for an op-amp that combines precision with high-speed performance. Whether it's for professional audio, medical, or industrial applications, the AD711JNZ stands out as a top-tier component in its class.