EN
  • EN
  • DE

AD71056ARZ-RL

Part No AD71056ARZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 320 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 5mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008085-AD71056ARZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD71056
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD71056ARZ-RL CAD Model

Description

Introducing the AD71056ARZ-RL Energy Metering IC from Analog Devices Inc.

The AD71056ARZ-RL is a state-of-the-art energy metering integrated circuit (IC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This precision metering IC is specifically designed for the effective measurement of active energy in residential and commercial applications, making it an ideal choice for smart metering solutions.

At the core of the AD71056ARZ-RL is its high-accuracy energy measurement capability. The device incorporates sophisticated signal processing technology to deliver precise readings with a high degree of linearity over a wide dynamic range. This ensures that energy consumption is measured with accuracy, which is critical for both utility companies and consumers who are looking to manage energy costs more effectively.

The IC features an on-chip, low-drift voltage reference and an integrated oscillator which simplifies the design process by reducing the number of external components required. The AD71056ARZ-RL operates from a single 5V supply, making it suitable for use in a variety of metering applications. The device is also capable of monitoring both the voltage and current channels to detect any tampering or abnormal conditions, enhancing the security and reliability of the metering system.

With its serial interface port, the AD71056ARZ-RL can easily connect to microprocessors or microcontrollers, facilitating the retrieval of energy data and enabling the implementation of additional smart features in the meter. This connectivity is essential for the development of advanced metering infrastructure (AMI) that can support remote reading and management of energy data.

The AD71056ARZ-RL comes in a compact, RoHS-compliant SOIC package, designated by the "RZ" suffix, and is available in tape and reel form for high-volume production, as indicated by the "RL" suffix. Its robust design ensures long-term reliability and performance, making it a trustworthy component for your energy metering solutions.

By integrating the AD71056ARZ-RL into your energy meter designs, you can be assured of precise measurements, robust performance, and compatibility with modern smart grid technologies. Analog Devices Inc. continues to push the boundaries of innovation with products like the AD71056ARZ-RL, helping you to create more efficient and intelligent energy management systems.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6671 $61.3368
19+ $6.2911 $119.5309
29+ $6.0945 $176.7405
40+ $5.8979 $235.9160
51+ $5.7012 $290.7612
68+ $5.1115 $347.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess