EN
  • EN
  • DE

AD71056AR

Part No AD71056AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER W/OSC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 320kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 5mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD71056
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554207-AD71056AR
Ultra Librarian 3D Model Ultra Librarian AD71056AR CAD Model

Description

AD71056AR Energy Metering IC by Analog Devices Inc.

The AD71056AR from Analog Devices Inc. is a high-precision, electrical energy metering integrated circuit (IC) designed to measure active energy in a single-phase two-wire (1P2W) system for residential and industrial applications. This IC provides a cost-effective solution for energy meter manufacturers, enabling them to create meters that meet stringent energy-measurement standards worldwide.

Key Features:

  • High Accuracy: The AD71056AR boasts exceptional accuracy in energy measurement, ensuring reliable billing and energy monitoring.
  • On-Chip ADC: It features an integrated analog-to-digital converter (ADC) for precise analog signal processing, which converts the analog voltage and current inputs into digital data.
  • Pulse Output: A pulse output proportional to the active energy is generated, which can be used for energy meter calibration and verification.
  • Low Power Consumption: Designed for efficiency, the AD71056AR operates with minimal power consumption, making it ideal for energy-sensitive applications.
  • Simple Interface: The IC allows for a straightforward interface with microcontrollers, enabling easy integration into meter designs.
  • Robust Design: It is built to withstand environmental factors typically encountered in metering applications, including temperature variations and electrical noise.

Applications:

  • Residential energy meters
  • Smart metering systems
  • Portable metering devices
  • Industrial and commercial sub-metering

The AD71056AR is housed in a robust package that ensures long-term reliability and stability in a wide range of operating conditions. Its compact design allows for integration into various metering solutions without compromising on performance. With its focus on accuracy and efficiency, the AD71056AR is an excellent choice for developers looking to create advanced metering infrastructure capable of meeting the demands of modern energy management systems.

Whether for new installations or upgrades to existing metering systems, the AD71056AR by Analog Devices Inc. provides a versatile and reliable foundation for accurate energy measurement and management.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1310 $57.0480
18+ $5.8511 $105.3198
27+ $5.6683 $153.0441
37+ $5.4854 $202.9598
48+ $5.3026 $254.5248
64+ $4.7540 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess