EN
  • EN
  • DE

AD708JR

Part No AD708JR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177837-AD708JR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD708JR CAD Model

Description

The AD708JR is a high-precision, dual operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This component stands out for its exceptional precision and low noise, making it an ideal choice for applications requiring the highest accuracy and signal fidelity.

Key Features

  • Ultra-Precision: The AD708JR offers outstanding precision with very low offset voltage and offset voltage drift, ensuring stable and accurate performance over time and temperature variations.
  • High Gain: With a high open-loop gain, this operational amplifier maintains its precision across a wide range of input conditions.
  • Low Noise: It exhibits low noise performance, which is crucial for sensitive applications such as medical instrumentation and audio processing.
  • Excellent DC Performance: The device features high input impedance and low bias currents, making it suitable for high-impedance sensor amplification and precision filters.
  • Dual Amplifier Design: Integrating two operational amplifiers in a single package, the AD708JR saves space and simplifies design in dual-channel applications.

Applications

The AD708JR is versatile and can be used in a wide array of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices

Technical Specifications

Some of the technical specifications of the AD708JR include:

  • Supply Voltage: ±4.5 V to ±18 V
  • Offset Voltage: 75 µV maximum
  • Offset Voltage Drift: 0.5 µV/°C maximum
  • Input Bias Current: 25 nA maximum
  • Common-Mode Rejection Ratio (CMRR): 120 dB minimum
  • Power Supply Rejection Ratio (PSRR): 130 dB minimum

Quality and Reliability

Analog Devices Inc. ensures that the AD708JR meets the highest quality and reliability standards. Each unit is rigorously tested and designed to perform consistently over its operational lifespan, making it a reliable choice for mission-critical applications.

Ordering Information

The AD708JR is available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. For ordering or to request samples, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess