EN
  • EN
  • DE

AD707KR-REEL7

Part No AD707KR-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182726-AD707KR-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD707KR-REEL7 CAD Model

Description

The AD707KR-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc. This op-amp features low offset voltage, low input bias currents, and low noise, making it an ideal choice for applications where accuracy and stability are critical. The device is provided in a tape and reel format, with the REEL7 indicating a 7-inch reel packaging that facilitates automated assembly processes for large-scale production.

Key Features

  • Low Offset Voltage: The AD707KR-REEL7 boasts an ultra-low offset voltage, which minimizes errors in signal processing applications, ensuring high-accuracy outputs.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for high-impedance sensor applications and precision integrators, where current errors must be minimized.
  • Low Noise: The device exhibits low noise performance, which is crucial for sensitive electronics such as audio amplifiers and instrumentation.
  • High Gain Bandwidth Product: This op-amp provides a high gain bandwidth product, enabling it to maintain its gain over a wide range of frequencies.
  • Stable with High Capacitive Loads: The AD707KR-REEL7 is designed to remain stable even with high capacitive loads, making it versatile for various applications.

Applications

The AD707KR-REEL7 is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Professional audio equipment
  • Medical equipment and patient monitoring systems
  • Thermal controllers and PID controllers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD707KR-REEL7 is no exception. It is manufactured with precision techniques and rigorous testing to ensure performance and durability for professional and industrial environments.

Ordering Information

The AD707KR-REEL7 operational amplifier is available for order in the 7-inch reel packaging, facilitating ease of integration into automated manufacturing workflows. For detailed specifications, pricing, and ordering information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Matsuo
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess