Product Overview: AD704ARZ-16 by Analog Devices Inc.
The AD704ARZ-16 is a high-performance, quad operational amplifier from the esteemed manufacturer Analog Devices Inc. Designed for precision and stability, this device is an exemplary solution for applications requiring low input bias and offset currents, as well as low power dissipation.
At the heart of the AD704ARZ-16's capabilities is its unique input stage that uses superbeta transistors to achieve the picoampere level of input bias currents. This is particularly beneficial for high-impedance sensor amplification and precise current measurements. The operational amplifier operates within a wide power supply range of ±4.5 V to ±18 V, providing designers with flexibility in various circuit configurations.
With its low input offset voltage and offset voltage drift, the AD704ARZ-16 ensures accuracy and stability over temperature, making it an ideal choice for applications such as precision instrumentation, data acquisition systems, and battery-powered devices. The device's quad configuration allows for space-saving designs by replacing multiple single or dual op-amps with a single 16-lead SOIC package.
Key features of the AD704ARZ-16 include:
- Low input bias current: 25 pA maximum at room temperature
- Low offset voltage: 1 mV maximum
- Low supply current: 750 µA maximum per amplifier
- Wide supply voltage range: ±4.5 V to ±18 V
- High open-loop gain: 13 V/µV minimum
- 16-lead SOIC package for compact designs
Whether designing precision filters, integrating with high-impedance sensors, or implementing analog signal processing circuits, the AD704ARZ-16's combination of low-power operation and precision makes it a versatile and reliable choice for engineers and designers.
For detailed specifications, application notes, and additional resources, please visit the official Analog Devices Inc. website or contact their support for technical assistance.