EN
  • EN
  • DE

OP471ATC/883C

Part No OP471ATC/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 28CLCC / General Purpose Amplifier 4 Circuit 28-CLCC (11.43x11.43)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 8V/µs
Gain Bandwidth Product 6.5 MHz
Current - Input Bias 7 nA
Voltage - Input Offset 250 µV
Current - Supply 9.2mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-CLCC
Supplier Device Package 28-CLCC (11.43x11.43)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-OP471ATC/883C,ANAANAOP471ATC/883C
Standard Package 1
Win Source Part Number 1031225-OP471ATC/883C
Ultra Librarian 3D Model Ultra Librarian OP471ATC/883C CAD Model

Description

The OP471ATC/883C is a high-performance quad operational amplifier from Analog Devices Inc., designed to deliver exceptional accuracy and stability. This operational amplifier is part of the OP471 series, which is renowned for its low noise, high speed, and precision, making it an ideal choice for a wide range of applications including instrumentation, control systems, and audio processing.

Key Features:

  • High Gain Bandwidth: The OP471ATC/883C boasts a high gain bandwidth product, ensuring excellent signal fidelity across a wide frequency range.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for applications where signal integrity is paramount.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes errors in signal processing and ensures high accuracy.
  • High Output Drive Capability: It has the ability to drive high levels of output current, making it suitable for driving heavy loads.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

Applications:

  • Instrumentation Amplifiers
  • Active Filters
  • Audio and Signal Processing
  • Data Acquisition Systems
  • Professional Audio Equipment

The OP471ATC/883C is packaged in a hermetically sealed ceramic package, which provides excellent environmental and mechanical protection, ensuring reliable operation under harsh conditions. Its military-grade designation (883C) indicates that it meets stringent military specifications for performance and reliability.

With its combination of high performance, robust design, and versatility, the OP471ATC/883C from Analog Devices Inc. is an excellent choice for designers and engineers looking for an operational amplifier that can meet the demands of the most challenging applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess