The AD704AR-16 is a high-performance operational amplifier from Analog Devices Inc., designed to offer exceptional precision and ultra-low input bias currents. This quad operational amplifier is particularly suitable for high-impedance sensor amplification and precise current measurements in a wide range of electronic applications.
Key Features
- Ultra-Low Input Bias Current: The AD704AR-16 boasts an input bias current of only 0.2 pA at room temperature, making it ideal for applications requiring the highest level of accuracy and minimal signal distortion.
- High Input Impedance: With a very high input impedance, this op-amp is perfect for buffering and amplifying signals from high-impedance sources without significant loading.
- Low Offset Voltage: The device features a low offset voltage, which enhances overall system precision and stability.
- Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility across different applications.
- Quad Configuration: The AD704AR-16 comes in a quad configuration, providing four independent op-amps in a single package, which saves space and simplifies design complexity.
Applications
The AD704AR-16 is versatile and can be used in a multitude of applications, including:
- High-impedance buffering
- Precision instrumentation
- Data acquisition systems
- Medical equipment
- Photodiode amplifiers
- Charge integrators
Product Specifications
Parameter
Value
Number of Channels
4
Input Bias Current
0.2 pA
Offset Voltage
1 mV
Supply Voltage Range
±4.5V to ±18V
Package Type
SOIC-16
For those in need of an operational amplifier with exceptional precision and minimal input bias current, the AD704AR-16 from Analog Devices Inc. is an excellent choice that combines performance with reliability.